EN
  • EN
  • DE

LM3544M-L

Part No LM3544M-L
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Quad Port USB Power Distribution Switch and Over-Current Protection | IC USB QUAD PORT SWITCH 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type USB Switch
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 90mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LM3544
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1198992-LM3544M-L
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3544M-L CAD Model

Description

Product Overview: LM3544M-L from Texas Instruments

The LM3544M-L is a high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This device is part of their extensive power management portfolio and is specifically crafted to cater to the demanding needs of modern electronic applications.

Key Features

  • Voltage Regulation: The LM3544M-L provides precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • Efficiency: Designed for high efficiency, this IC helps in reducing power loss and improving system performance.
  • Thermal Management: With built-in thermal protection features, the LM3544M-L safeguards against overheating, enhancing the reliability and longevity of the application.
  • Package: The device comes in a manageable size, making it suitable for space-constrained applications without compromising on power.
  • Flexibility: It offers flexibility in design, allowing for use in a wide range of applications from consumer electronics to industrial systems.

Applications

The versatility of the LM3544M-L allows it to be used in various applications, including:

  • Power supplies for computers and peripherals
  • Telecommunication equipment
  • Portable devices and battery-powered electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for their commitment to quality and the LM3544M-L is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by customers. The device's reliability is further backed by Texas Instruments' reputation for producing durable and dependable components.

Technical Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools through the Texas Instruments website. Additionally, technical support is available from TI's expert engineers, providing guidance and assistance to integrate the LM3544M-L into your designs seamlessly.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9488 $50.1296
42+ $2.4195 $101.6190
64+ $2.3439 $150.0096
89+ $2.2683 $201.8787
115+ $2.1927 $252.1605
153+ $1.9659 $300.7827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,980 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess