EN
  • EN
  • DE

52559-3292

Part No 52559-3292
Manufacturer Molex, LLC
Catalog FFC, FPC (FlatFlexible) Connectors
Description FFC/FPC Connector, Vertical, Surface Mount, ZIF, 32 Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Housing Material Nylon
Lead Free Lead Free
Lead Pitch 500 µm
Number of Circuits 32
Number of Contacts 32
Number of Positions 32
Orientation Vertical
RoHS Non-Compliant
Win Source Part Number 1205432-52559-3292
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 52559-3292 CAD Model

Description

The Molex 52559-3292 is a FFC/FPC (Flat Flexible Cable/Flat Printed Circuit) connector designed for applications requiring compact and reliable interconnections. It is used to connect flexible cables to printed circuit boards in a variety of electronic devices. This connector is designed for ease of use and provides a secure electrical connection.

Applications:

  • Notebook computers
  • LCD and LED televisions
  • Digital cameras
  • Mobile phones and smartphones
  • Printers and scanners

Features:

  • FFC/FPC Compatibility: Specifically designed for connecting flat flexible cables and flexible printed circuits.
  • Compact Size: Enables use in space-constrained applications.
  • ZIF (Zero Insertion Force): Allows easy insertion and removal of the cable, minimizing the risk of damage.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes, reducing manufacturing costs.
  • Actuator: Features an actuator to secure the cable in place, ensuring a reliable connection.

Benefits:

  • Provides a reliable and secure electrical connection.
  • Saves space in compact electronic devices.
  • Reduces the risk of cable damage during insertion and removal.
  • Simplifies the assembly process.
  • Enhances the overall durability of the connection.

Additional Details: The 52559-3292 connector typically features a top contact configuration, and you should consult the product datasheet to confirm the specific number of pins. The connector body is often made from a high-temperature thermoplastic material, providing excellent electrical insulation and mechanical strength. This connector complies with industry standards for safety and performance, and is designed to provide a long-lasting and dependable connection in demanding applications. The ZIF mechanism minimizes wear on the FFC/FPC, thereby extending the life of the connection. This connector also supports high-density connections, making it suitable for modern electronic devices where miniaturization is a key concern.

In summary, the Molex 52559-3292 FFC/FPC connector is an ideal choice for connecting flat flexible cables and flexible printed circuits in a range of electronic devices. It offers a combination of compact size, ease of use, and reliable performance, making it a valuable component in modern electronic designs.

You May Also Be Interested in

Amphenol
CONN FFC/FPC RCPT HSG 9POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 16POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 1.27MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 6POS 2.54
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN TIN
Lowest to $0.8710
Amphenol
CONN FFC/FPC RCPT HSG 10POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC PIN HSG 13POS 2.54MM
Lowest to $4.2609
TE Connectivity
019 HOUSING FFC RCPT 100CL SR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess