The LM3530UME-40B/NOPB is a high-performance, adaptive current mode, pulse-width modulation (PWM) LED driver designed and manufactured by Texas Instruments, a global semiconductor design and manufacturing company.
- Brightness Control: Precise brightness control through 256-step logarithmic brightness mapping
- Input Voltage Range: 2.7V to 5.5V
- Charge Pump: Highly efficient charge pump with 1x, 1.5x and 2x modes
- Brightness Control Inputs: I2C and PWM
- Ambient Light Sensor: Programmable ambient light sensor input with an internal 8-bit analog-to-digital converter
- Protection: Built-in over-voltage and short-circuit protection
- Package: Small, space-saving micro SMD package