EN
  • EN
  • DE

LM3525M-L

Part No LM3525M-L
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Single Port USB Power Switch and Over-Current Protection | IC USB POWER SWITCH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type USB Switch
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM3525
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1198980-LM3525M-L
Manufacturer Homepage www.ti.com
Family Name LM3525
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3525M-L CAD Model

Description

The LM3525M-L from Texas Instruments is a state-of-the-art USB power switch specifically designed to manage power distribution in USB applications. This single-port power switch is an essential component for devices requiring USB connectivity, providing both over-current and thermal protection to ensure safe and reliable operation.

Key Features

  • Integrated USB Functions: The LM3525M-L supports standard USB functions with a current-limiting feature that complies with USB power requirements, safeguarding USB ports from excessive current draw.
  • Thermal Shutdown Protection: The device includes an intelligent thermal shutdown mechanism that activates when the junction temperature exceeds safe limits, preventing thermal damage.
  • Fast Fault Response Time: With a quick response time to fault conditions, the LM3525M-L minimizes the risk of damage to connected devices in the event of a short circuit or overcurrent situation.
  • Low Standby Power: Designed for energy efficiency, the LM3525M-L maintains a low standby power consumption, making it ideal for portable and battery-powered applications.

Applications

The LM3525M-L is versatile and can be used in a variety of USB-based applications. It is particularly well-suited for:

  • USB Hubs
  • Desktop and Notebook Computers
  • Peripheral Devices
  • Portable Electronics
  • Charging Docks and Stations

Technical Specifications

The LM3525M-L operates over a wide range of input voltages and is available in an 8-pin SOP package. It delivers a continuous output current of up to 1 A, making it capable of handling most standard USB devices. The switch's over-current limit is factory-programmed to 1.25 A, providing a margin above the USB standard current limit.

Quality and Reliability

As with all Texas Instruments products, the LM3525M-L is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability under various conditions. This USB power switch is a dependable solution for designers looking to incorporate USB power management into their products.

For more information or to purchase the LM3525M-L USB power switch, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9739 $53.5645
130+ $0.7991 $103.8830
195+ $0.7742 $150.9690
270+ $0.7492 $202.2840
350+ $0.7242 $253.4700
465+ $0.6493 $301.9245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,055 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess