EN
  • EN
  • DE

LM34DM

Part No LM34DM
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Precision Fahrenheit Temperature Sensors | SENSOR ANALOG 32F-212F 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tube
Sensor Type Analog, Local
Sensing Temperature - Local 32°F ~ 212°F
Output Type Analog Voltage
Supply Voltage (V) 4V ~ 30V
Resolution 10mV/°F
Accuracy - Highest (Lowest) ±3°F
Test Condition 77°F
Temperature Range - Operating 0°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1198944-LM34DM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM34DM CAD Model

Description

LM34DM - Precision Fahrenheit Temperature Sensors

The LM34DM is a precision temperature sensor developed by Texas Instruments, designed to measure temperature in Fahrenheit. It is a highly reliable and accurate sensor that provides a linear voltage output directly proportional to the Fahrenheit temperature. The LM34DM is part of the LM34 series and is widely used in a variety of applications that require temperature monitoring and control.

Key Features

  • Linear Scale Factor: The LM34DM provides a linear scale factor of 10mV/°F, which simplifies temperature readings as no complex calculations are required to convert voltage to temperature.
  • Wide Range: It is capable of measuring temperatures ranging from -50°F to +300°F, making it suitable for environmental and industrial applications.
  • Low Power: The sensor operates with a low power supply, ranging from 5V to 30V, which makes it ideal for battery-powered applications.
  • Calibrated Directly in Fahrenheit: The device is factory calibrated in Fahrenheit, eliminating the need for additional calibration during assembly or use.
  • Low Impedance Output: The LM34DM provides a low impedance output, which allows for direct connection to readout or control circuitry without the need for amplifiers.

Applications

The LM34DM is versatile and can be used in a wide range of applications, including:

  • Climate control systems
  • Temperature monitoring inside buildings
  • Automotive temperature monitoring
  • Data loggers
  • Consumer electronics
  • Medical and laboratory equipment

Easy Integration

With its small form factor and ease of use, the LM34DM can be easily integrated into existing and new temperature monitoring systems. It is available in a TO-92 package, which is suitable for through-hole mounting, and it requires minimal external components for operation. Whether you are developing a sophisticated climate control system or a simple temperature monitoring device, the LM34DM is an excellent choice for precise Fahrenheit temperature measurements.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0563 $51.9571
40+ $2.5078 $100.3120
62+ $2.4294 $150.6228
86+ $2.3510 $202.1860
111+ $2.2727 $252.2697
148+ $2.0376 $301.5648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess