EN
  • EN
  • DE

LM34904ITMX/NOPB

Part No LM34904ITMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 6DSBGA / Power Switch/Driver 1:1 N-Channel 500mA 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.8V ~ 5.3V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 500mA
Rds On (Typ) 400mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Supplier Device Package 6-DSBGA
Case / Package 6-WFBGA, DSBGA
Base Product Number LM34904
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40187-1,TEXTISLM34904ITMX/NOPB,296-40187-2,-296-40187-1-ND,LM34904ITMX/NOPB-ND,296-40187-6,2156-LM34904ITMX/NOPB
Standard Package 3,000
Win Source Part Number 1320371-LM34904ITMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM34904ITMX/NOPB CAD Model

Description

Product Overview: LM34904ITMX/NOPB

The LM34904ITMX/NOPB is a high-performance integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor solutions. This IC is designed to meet the needs of a wide range of power management applications, particularly those requiring a compact and efficient DC/DC converter. The LM34904ITMX/NOPB is part of the LM34904 series and is available in a small-outline integrated circuit package, ensuring a minimal footprint on the circuit board.

Key Features

  • High Efficiency: The IC boasts a high level of efficiency, which is critical for reducing heat dissipation and improving system reliability.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it suitable for various applications from industrial to automotive systems.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the requirements of different loads.
  • Thermal Protection: It includes thermal shutdown protection, which safeguards the device against damage from overheating.
  • Integrated MOSFET: The inclusion of an internal MOSFET simplifies the design and reduces external component count, saving space and cost.
  • Frequency Synchronization: The IC supports frequency synchronization to reduce electromagnetic interference (EMI), which is crucial for applications sensitive to noise.

Applications

The LM34904ITMX/NOPB is versatile and can be used in a multitude of applications, including:

  • Automotive systems
  • Power supplies for industrial equipment
  • Telecommunications infrastructure
  • Portable and battery-powered devices
  • Energy-efficient and compact power converters

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM34904ITMX/NOPB is no exception. It is designed to meet the stringent requirements of industrial and automotive applications and is manufactured with the highest standards of quality and reliability in mind. The NOPB designation indicates that the product is lead-free, catering to environmentally conscious designs and regulations.

In conclusion, the LM34904ITMX/NOPB from Texas Instruments is a highly efficient, versatile, and reliable solution for modern DC/DC conversion applications, offering designers a combination of performance and convenience in a compact package.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5222 $52.2200
235+ $0.4285 $100.6975
365+ $0.4151 $151.5115
500+ $0.4017 $200.8500
645+ $0.3883 $250.4535
865+ $0.3481 $301.1065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess