EN
  • EN
  • DE

LM3445-EDSNEV/NOPB

Part No LM3445-EDSNEV/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR LM3445
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Current - Output / Channel 340mA
Outputs and Type 1 Non-Isolated Output
Features Dimmable
Voltage - Input 85 ~ 135 VAC
Contents Board(s)
Utilized IC / Part LM3445
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569243-LM3445-EDSNEV/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3445-EDSNEV/NOPB CAD Model

Description

N

You May Also Be Interested in

Kinetic
EVAL BOARD FOR KTD2052A
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MIC2870
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3730
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3235A
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92515
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
LM3530 - 1 Non-Isolated Output LED Driver Evaluation Board
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS3691A - 4 Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3726A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess