EN
  • EN
  • DE

LM3434SQ-20AEV/NOPB

Part No LM3434SQ-20AEV/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description EVAL BOARD FOR LM3434SQ-20A / LM3434 LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Output Current per Channel 20A
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input -9 V ~ -30 V
Supplied Contents Board(s)
Utilized IC / Part LM3434
Win Source Part Number 778954-LM3434SQ-20AEV/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name LM3434
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM3434SQ-20AEV/NOPB CAD Model

Description

Product Overview: LM3434SQ-20AEV/NOPB

The LM3434SQ-20AEV/NOPB is a high-performance, adaptive constant on-time DC/DC buck (step-down) constant current controller designed by Texas Instruments to provide a comprehensive solution for driving high-power, high-brightness LEDs (HB LEDs). This advanced lighting solution is ideal for a wide range of applications, including architectural, commercial, and automotive lighting systems where efficiency, reliability, and precise brightness control are paramount.

Key Features

  • Adaptive On-Time Control: The device employs an innovative control method that adjusts the on-time of the switch to accommodate varying input voltages and LED forward voltage drops, ensuring stable and efficient operation.
  • Wide Input Voltage Range: With an input voltage range from 6V to 42V, the LM3434 is versatile enough to handle a broad spectrum of power supplies, making it suitable for multiple platforms.
  • High Efficiency: The integration of a low RDS(on) N-channel MOSFET and the adaptive on-time control contributes to high efficiency, which is crucial for managing thermal performance in LED applications.
  • Precision Dimming Control: The device supports both analog and pulse-width modulation (PWM) dimming, providing designers with flexibility in controlling brightness levels with high precision.
  • Thermal Management: Over-temperature protection is built-in, safeguarding the device and the LEDs from potential thermal damage.
  • Robust Protection Features: The LM3434SQ-20AEV/NOPB includes under-voltage lockout, over-voltage protection, and cycle-by-cycle current limit, enhancing the reliability and longevity of the end application.

Applications

The LM3434SQ-20AEV/NOPB is optimized for a variety of lighting applications, including:

  • General Illumination
  • Automotive Forward and Rear Lighting
  • Street and Area Lighting
  • Portable and Emergency Lighting
  • Display Backlighting

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM3434SQ-20AEV/NOPB is no exception, as it is designed to meet the rigorous standards of the industry, ensuring performance and reliability for critical lighting applications. Furthermore, the device is available in a thermally enhanced LLP package, which aids in heat dissipation and promotes a more compact system design.

With its advanced features and flexible design, the LM3434SQ-20AEV/NOPB from Texas Instruments stands out as a top-tier choice for LED lighting solutions that demand efficiency, precision, and durability.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess