EN
  • EN
  • DE

LM3421Q0MH/NOPB

Part No LM3421Q0MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description N-Channel Controllers for Constant-Current LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Tube
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 75V
Voltage - Output 3 V ~ 72 V
Frequency 2MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 1198826-LM3421Q0MH/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3421Q0MH/NOPB CAD Model

Description

Product Overview: LM3421Q0MH/NOPB

The LM3421Q0MH/NOPB is a versatile and high-performance constant current N-channel controller for LED drivers, designed and manufactured by Texas Instruments. This advanced product is specifically engineered to cater to a broad range of LED illumination applications, including automotive lighting, general illumination, and industrial lighting systems. With its robust design, the LM3421Q0MH/NOPB ensures efficient operation and reliable performance in various environmental conditions.

Key Features

  • Adjustable Output Current: The LM3421Q0MH/NOPB allows for precise control of the output current, which can be adjusted via an external resistor to suit the specific requirements of the application.
  • Wide Input Voltage Range: This controller operates over a wide input voltage range, accommodating various power supply conditions and ensuring compatibility with a range of LED configurations.
  • Thermal Shutdown Protection: To ensure the longevity and safe operation of the device, the LM3421Q0MH/NOPB is equipped with thermal shutdown protection that safeguards the device against excessive temperature rises.
  • Dimming Capability: The product supports both analog and PWM dimming control methods, providing flexibility in adjusting the brightness levels of the LEDs.
  • Frequency Synchronization: It is capable of frequency synchronization to an external clock, which minimizes electromagnetic interference (EMI) and allows for the use of multiple devices in parallel without the risk of beat frequencies.

Applications

  • Automotive LED Lighting (Headlights, Tail Lights, Interior Lighting)
  • Street and Area Lighting
  • Portable Flashlights and Lanterns
  • Industrial and Commercial Lighting Systems

The LM3421Q0MH/NOPB is available in a thermally enhanced, 20-pin TSSOP (Thin Shrink Small Outline Package) with exposed pad for improved thermal dissipation. This packaging allows for efficient heat management and contributes to the device's performance stability. Texas Instruments' commitment to quality and reliability is evident in the LM3421Q0MH/NOPB, making it an excellent choice for designers seeking a high-efficiency LED driver solution.

With its combination of features, the LM3421Q0MH/NOPB stands out as a flexible and reliable component for driving high-power LEDs, enabling innovative lighting solutions across a multitude of applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4861 $52.2081
50+ $2.0398 $101.9900
76+ $1.9761 $150.1836
105+ $1.9124 $200.8020
136+ $1.8486 $251.4096
182+ $1.6574 $301.6468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess