EN
  • EN
  • DE

LM3410YMFE/NOPB

Part No LM3410YMFE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 3 V to 24 V
Channel Output Current 2.8A (Switch)
Frequency 525kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053786-LM3410YMFE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3410YMFE/NOPB CAD Model

Description

Product Overview: LM3410YMFE/NOPB

The LM3410YMFE/NOPB is a constant current LED driver designed and manufactured by Texas Instruments (TI). This high-performance device is specifically engineered to provide stable and reliable power to LEDs, making it an ideal choice for a wide range of lighting applications. With its compact size and efficient operation, the LM3410YMFE/NOPB is well-suited for portable and space-constrained applications.

Key Features

  • Constant Current Output: The driver delivers a precise and steady current to ensure consistent lighting performance.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supplies and ensuring versatility across different applications.
  • High Efficiency: The device boasts a high efficiency, which minimizes energy loss and extends battery life in portable applications.
  • Adjustable Output Current: Users can set the output current to meet the requirements of specific LEDs or lighting configurations.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device and connected LEDs from overheating, enhancing reliability and lifespan.
  • Compact SMD Package: The LM3410YMFE/NOPB comes in a small-footprint, surface-mount package, making it easy to integrate into various designs.

Applications

The LM3410YMFE/NOPB is versatile enough to be used in a variety of lighting applications. These include:

  • General LED lighting
  • Automotive and avionics lighting systems
  • Portable flashlights and headlamps
  • Backlighting for LCD displays
  • Signage and architectural lighting

Reliability and Quality

TI is known for its commitment to quality and reliability, and the LM3410YMFE/NOPB is no exception. It is designed to meet the rigorous standards required by industrial and consumer applications, ensuring long-term performance and durability.

Whether you're designing a new lighting system or upgrading an existing one, the LM3410YMFE/NOPB from Texas Instruments offers the performance, efficiency, and reliability needed to create a superior lighting solution.

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess