Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Manufacturer NXP
Series MPC85xx
Package Tray
Core Processor PowerPC e500
Speed 1.0GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 783-BBGA, FCBGA
Case / Package 783-FCPBGA (29x29)
Family Name MPC8548
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14023, 935323601557, MPC8548CVJAQGD-ND
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927932-MPC8548CVJAQGD
Ultra Librarian 3D Model Ultra Librarian MPC8548CVJAQGD CAD Model

Description

NXP MPC8548CVJAQGD Product Overview

The NXP MPC8548CVJAQGD is a high-performance, power-efficient processor that is part of the PowerQUICC™ III family of processors. This integrated communications processor is based on the e500 core and built on Power Architecture® technology, making it suitable for a wide range of applications, including networking, telecommunications, industrial control, and embedded computing.

Key Features

  • Core: The processor features a 32-bit e500 core that can run up to a maximum speed of 1.5 GHz, providing robust computational power and efficiency for complex tasks.
  • Memory Support: It comes with integrated memory controllers supporting DDR, DDR2, and SDRAM, ensuring compatibility with a variety of memory types to meet different system requirements.
  • Cache: The MPC8548CVJAQGD includes a 512 KB L2 cache that enhances the processing speed by reducing access time to frequently used data and instructions.
  • Networking: With advanced networking capabilities, the processor includes Gigabit Ethernet controllers for high-speed data transfers and networking tasks.
  • Security: Security is a significant feature of this processor, with an integrated security engine that supports encryption and secure data transactions, making it ideal for applications that require secure communications.
  • Power Efficiency: Designed with power efficiency in mind, the processor is ideal for applications where power conservation is crucial without compromising performance.
  • PCI Express Interface: The inclusion of a PCI Express interface allows for high-speed peripheral connectivity and expansion options, enhancing the processor's versatility.

Applications

The MPC8548CVJAQGD processor is versatile and can be used in a variety of applications, such as:

  • Enterprise and service provider networking equipment, including routers and switches
  • Wireless infrastructure, such as base station controllers and radio network controllers
  • Industrial control systems, including robotics and process control
  • Embedded computing for automotive, aerospace, and defense systems

With its combination of performance, security, and power efficiency, the NXP MPC8548CVJAQGD processor is an excellent choice for system designers looking to leverage a reliable and powerful processing platform for their next-generation products.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689
Need more? Email Us
ECAD model for P1022NXE2EFB
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1.0GHZ 425TEPBGA
Need more? Email Us
ECAD model for P1010NSE5FFA
Freescale Semiconductor - NXP
QORIQ 64-BIT ARM CORTEX-A53, 800
Lowest to $129.5523
ECAD model for LS1012ASN7HKA
NXP / Nexperia
IC MPU MPC86XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MPC860DTCZQ50D4
NXP / Nexperia
IC MPU MPC83XX 667MHZ PBGA689
Need more? Email Us
ECAD model for MPC8379ECVRALG
Freescale Semiconductor - NXP
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $162.9851
ECAD model for MPC8544ECVTALFA
NXP / Nexperia
IC MPU 1.6GHZ 780FBGA
Need more? Email Us
ECAD model for LS1046ASE8Q1A
NXP / Nexperia
IC MPU QORIQ P5 2.2GHZ 1295BGA
Need more? Email Us
ECAD model for P5040NSE72QC
Texas Instruments
MICROPROCESSOR, 32 BIT, SITARA,
Need more? Email Us
ECAD model for AM1806BZCE4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,086.5672 $1,086.5672
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention