EN
  • EN
  • DE

LM339APWRE4

Part No LM339APWRE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad Differential Comparator 14-TSSOP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Contact Plating Gold
Input Bias Current 250 nA
Input Offset Voltage (Vos) 3 mV
Lead Free Yes
Max Dual Supply Voltage 15 V
Max Input Current 250 nA
Maximum Operating Temperature 70 °C
Max Supply Current 500 µA
Max Supply Voltage 30 V
Min Dual Supply Voltage 1 V
Min Operating Temperature 0 °C
Min Supply Voltage 2 V
Mount Surface Mount
Nominal Supply Current 500 µA
Number of Channels 4
Number of Elements 4
Number of Pins 14
Output Current 20 mA
Output Current per Channel 6 mA
Output Type TTL
Packaging Tape & Reel (TR)
Quiescent Current 2.5 mA
Radiation Hardening No
Response Time 300 ns
RoHS Compliant
Voltage Gain 106.02 dB
Weight 57.209338 mg
Win Source Part Number 1070000-LM339APWRE4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM339APWRE4 CAD Model

Description

Product Overview: LM339APWRE4 from Texas Instruments

The LM339APWRE4 is a high-performance quad differential comparator designed by Texas Instruments, renowned for its precision and reliability in a wide range of electronic applications. This comparator is engineered to provide fast and efficient voltage level detection, making it an ideal choice for industrial, automotive, and consumer electronics systems.

Key Features:

  • Voltage Range: The device operates from a single power supply over a wide range of voltages or can be operated from dual supplies.
  • Low Power Consumption: The LM339APWRE4 is optimized for low power consumption, which is critical for battery-powered devices, helping to extend their operational life.
  • Open-Collector Outputs: With open-collector outputs, this comparator can interface with different logic levels and is capable of driving loads such as relays or LEDs directly.
  • Input Offset Voltage: It features a low input offset voltage, which enhances the accuracy of the comparator and makes it suitable for precision applications.
  • Common-Mode Input Voltage Range: The device includes a wide common-mode input voltage range that goes beyond the supply rails, ensuring flexibility in various design configurations.
  • Response Time: Fast response time is a hallmark of the LM339APWRE4, making it suitable for applications that require quick signal processing.

Applications:

The LM339APWRE4 is versatile and can be used in numerous applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • DC motor controllers
  • Power supply voltage monitors
  • Alarm and security systems

Package and Quality:

Encased in a TSSOP-14 package, the LM339APWRE4 is designed to meet the rigorous demands of modern electronic circuits, providing a compact footprint while maintaining high isolation and thermal performance. Texas Instruments' commitment to quality ensures that each component is manufactured to the highest standards, with robustness and longevity in mind.

For designers and engineers looking for a dependable and precise voltage comparator, the LM339APWRE4 by Texas Instruments stands out as a solid choice that balances performance with power efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess