EN
  • EN
  • DE

LM336B-2.5

Part No LM336B-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 2.5V INTEGRATED REFERENCE CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1198696-LM336B-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM336B-2.5 CAD Model

Description

Overview of the LM336B-2.5 Voltage Reference

The LM336B-2.5 from Texas Instruments is a precision 2.5V shunt regulator diode designed to maintain a stable reference voltage over a wide range of operating conditions. This high-precision voltage reference can be used in a variety of applications, including power supplies, digital voltmeters, and precision instrumentation.

Key Features

  • Precision Reference: The LM336B-2.5 provides a stable 2.5V output with a tight tolerance, ensuring accurate reference for your circuits.
  • Low Temperature Coefficient: With its excellent stability over temperature, the device is reliable in a range of environmental conditions.
  • Adjustable Output: Though the reference voltage is set to 2.5V, it can be increased up to 20V with the use of external resistors, providing flexibility for different applications.
  • Low Dynamic Impedance: The dynamic impedance of the LM336B-2.5 is low, ensuring stable voltage under varying load conditions.

Applications

The LM336B-2.5 is versatile and can be used in numerous circuit designs. Typical applications include:

  • Power supply regulation
  • ADCs and DACs reference
  • Digital voltmeters
  • Battery-powered equipment
  • Precision current limiters

Product Specifications

The LM336B-2.5 comes in a variety of package types, including TO-92, SO-8, and TO-46, making it suitable for different mounting requirements. It operates over a wide current range from 400 µA to 10 mA, with a typical temperature coefficient of only 20 ppm/°C in the temperature range of −40°C to +85°C.

Quality and Reliability

As with all Texas Instruments products, the LM336B-2.5 is manufactured to the highest quality standards, ensuring reliable performance in critical applications. The device is also supported by comprehensive technical documentation, including datasheets and application notes, to assist designers in integrating this component into their designs.

For more detailed information and to view the full datasheet, visit the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess