EN
  • EN
  • DE

LM3302DRG4

Part No LM3302DRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Single Supply or Dual Supplies Low Supply-Current Drain Independent of  Supply Voltage
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 28 V, ±1 V ~ 14 V
Voltage - Input Offset (Maximum) 20mV @ 28V
Current - Input Bias (Maximum) 0.5μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 800μA
Operating Temperature Range -40°C ~ 85°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SOIC
Win Source Part Number 1198658-LM3302DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM3302
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3302DRG4 CAD Model

Description

Product Overview: LM3302DRG4 from Texas Instruments

The LM3302DRG4 is a versatile and robust integrated circuit from Texas Instruments, renowned for its high-quality electronic components. This device is a low-power quad differential comparator, designed to provide a reliable solution for applications requiring multiple voltage comparisons. It is particularly suited for industrial, automotive, and consumer electronics where precision and durability are paramount.

Key Features

  • Wide Supply Range: The LM3302DRG4 operates over a wide supply voltage range, which is typically from 2V to 36V single supply or ±1V to ±18V dual supply, providing flexibility for various power requirements.
  • Low Supply Current: It features a low supply current, making it an ideal choice for power-sensitive applications.
  • Fast Response Time: The fast response time of the comparators ensures quick and accurate voltage level detection.
  • Input Offset Voltage: The device boasts a low input offset voltage, enhancing the accuracy of the comparisons it performs.
  • Output Compatibility: The outputs of the LM3302DRG4 are compatible with TTL, MOS, and CMOS logic systems, allowing for easy integration into a wide range of circuit designs.

Package and Quality

The LM3302DRG4 is packaged in an SOIC-14 (DRG) package, which is compact and suitable for surface-mount technology (SMT), aiding in the miniaturization of electronic assemblies. The device is also characterized for operation from 0°C to 70°C, ensuring reliable performance across a wide range of operating temperatures.

Applications

With its precise voltage comparison capabilities, the LM3302DRG4 is an excellent choice for various applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitoring
  • Window comparators
  • Level shifters
  • Peak detectors

Overall, the LM3302DRG4 from Texas Instruments is a high-quality, efficient, and reliable component that offers a cost-effective solution for a multitude of electronic designs requiring multiple voltage level detections and comparisons.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1369 $50.6530
895+ $0.1123 $100.5085
1,380+ $0.1088 $150.1440
1,900+ $0.1053 $200.0700
2,460+ $0.1018 $250.4280
3,290+ $0.0913 $300.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,956 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess