Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Up or Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.4 V ~ 4.2 V
Output Current 1A
Voltage - Input 2.7 V ~ 5.5 V
Regulator Topology Buck-Boost
Frequency - Switching 2.4MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM3279
Win Source Part Number 778919-LM3279EVM
Popularity Medium
Supply and Demand Status Balance
Family Name LM3279
Introduction Date March 15, 2013
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3279EVM CAD Model

Description

Product Overview: LM3279EVM from Texas Instruments

The LM3279EVM is a fully assembled and tested evaluation module for the LM3279, a high-efficiency, 4-switch, integrated buck-boost converter from Texas Instruments. This advanced power solution is designed to manage wide input voltage fluctuations, which makes it ideal for multi-cell battery applications and industrial power supplies. The LM3279EVM provides a practical platform for designers to explore the features and performance of the LM3279 buck-boost converter.

Key Features

  • Wide Input Range: The LM3279EVM operates over a broad input voltage range from 2.8V to 22V, accommodating various power sources and battery chemistries.
  • Adjustable Output: The module delivers an adjustable output voltage from 2.5V to 12V, which allows users to tailor the power supply to specific requirements.
  • High Efficiency: With its 4-switch topology, the EVM ensures efficient power conversion across the entire input voltage range, minimizing energy loss and heat generation.
  • Integrated Features: The LM3279EVM includes over-current, over-voltage, and thermal protection features, enhancing system reliability and safety.
  • Compact Design: The evaluation module's small footprint and optimized layout are conducive to space-constrained applications.

Applications

The LM3279EVM is suitable for a variety of applications where variable input voltages and efficient power management are critical. These include, but are not limited to, portable devices, industrial power supplies, and automotive power systems.

Easy to Use

The evaluation module includes all necessary components for immediate use, facilitating quick and easy performance testing and system prototyping. Designers can effortlessly evaluate the LM3279's transient response, steady-state performance, and power efficiency. Moreover, the EVM is compatible with Texas Instruments' extensive suite of development tools and software, providing comprehensive support for your design process.

Explore the capabilities of the LM3279EVM and expedite your power management solutions with Texas Instruments' reliable and innovative technology.

You May Also Be Interested in

Renesas Electronics America
EVAL BRD FOR RAA2108252 / RAA210825 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for RTKA2108252H00000BU
Texas Instruments
EVAL BOARD FOR LM25085 / LM25085 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM25085MYEVAL/NOPB
NXP / Nexperia
KIT EVAL BOARD 1MHZ DUAL SW-MODE / MC34716 series Special Purpose DC/DC, DDR Memory Supply 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for KIT34716EPEVBE
Analog Devices Inc.
BOARD EVAL FOR LTC3862EUH / LTC3862-2 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2006A-B
Analog Devices Inc.
LTC3884EUK/LTC3874EUFD DEMO BOAR / LTC3884 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2084A
Texas Instruments
EVAL BOARD FOR LM2775 / LM2775 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM2775EVM
Maxim Integrated
EVAL KIT FOR MAX17497 / MAX17497A series AC/DC, Primary Side 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAX17497AEVKIT#
Microsemi Corporation
EVAL BOARD FOR PD70101
Need more? Email Us
ECAD model for PD70101EVB-12GHN-C
Texas Instruments
BOARD DEV PWR MODULE LMZ14203
Need more? Email Us
ECAD model for LMZ14203DEMO/NOPB

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention