EN
  • EN
  • DE

LM324LVIPWR

Part No LM324LVIPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier 4 Circuit - 14-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name LM324
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-51263-2, 296-51263-1, 296-51263-6, LM324LVIPWR-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877324-LM324LVIPWR
Ultra Librarian 3D Model Ultra Librarian LM324LVIPWR CAD Model

Description

The LM324LVIPWR is a low-voltage, quad operational amplifier designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This operational amplifier (op-amp) is part of the LM324 series, known for its stability and versatility in various electronic applications. It is specifically tailored for low-voltage operations, making it an ideal choice for battery-powered devices and energy-efficient electronics.

Key Features

  • Low-Voltage Operation: The LM324LVIPWR operates at a supply voltage range of 2.7V to 5.5V, which is perfect for portable and low-power applications.
  • Quad Channel: It includes four independent op-amp channels in one package, providing compact and efficient solutions for multi-channel signal processing.
  • Low Supply Current: This op-amp features a low supply current, thereby reducing the overall power consumption of the system it is integrated into.
  • Wide Bandwidth: The device offers a wide bandwidth suitable for various signal processing tasks, from audio to control systems.
  • High Stability: The LM324LVIPWR is designed for high stability, ensuring reliable performance across its operating conditions.
  • Common-Mode Rejection Ratio (CMRR): With a high CMRR, this op-amp can effectively minimize the influence of unwanted common-mode signals.

Applications

The LM324LVIPWR is versatile and can be used in a variety of applications, including:

  • Sensor amplifiers
  • Active filters
  • General-purpose amplifiers
  • Battery-powered devices
  • Energy management systems
  • Automotive electronics

Product Packaging

The product comes in a TSSOP (Thin Shrink Small Outline Package) format with the designation 'IPWR', indicating the package type. The TSSOP package is known for its small footprint and is suitable for space-constrained applications.

Conclusion

Overall, the LM324LVIPWR from Texas Instruments is a robust and energy-efficient solution for a wide array of electronic circuits. Its low-voltage operation, combined with the versatility of four op-amp channels, makes it an excellent choice for designers looking to optimize their systems for power and space without compromising on performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1144 $50.3360
935+ $0.1072 $100.2320
1,450+ $0.1036 $150.2200
2,080+ $0.0963 $200.3040
2,700+ $0.0927 $250.2900
3,370+ $0.0891 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess