EN
  • EN
  • DE

LM3248TME/NOPB

Part No LM3248TME/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC SW REG BOOST/BUCK/INV 8-SON / Conv DC-DC 2.7V to 5.5V Non-Inv/Inv/Step Up/Step Down Single-Out 0.4V to 4V 2.5A 30-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Portable Equipment
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -30°C ~ 90°C
Mounting SMD
Package 30-WFBGA, DSBGA
Manufacturer Package 30-DSBGA
Win Source Part Number 778915-LM3248TME/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3248
Introduction Date September 26, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3248TME/NOPB CAD Model

Description

The LM3248TME/NOPB is a high-performance, low-power quadruple operational amplifier designed by Texas Instruments. This device is part of the industry-standard LM324 series and is optimized for voltage and power-sensitive applications. It is particularly well-suited for single-supply operations, though it also performs excellently with dual supplies.

Key Features

  • Wide Supply Range: The LM3248TME/NOPB can operate from a supply voltage range of 3V to 32V for single-supply applications or ±1.5V to ±16V for dual-supply configurations, making it highly versatile for various electronic circuits.
  • Low Supply Current Drain: It is designed to have a low supply current drain, which is independent of the magnitude of the supply voltage. This feature is particularly important for battery-powered devices, where power conservation is critical.
  • Common Mode Input Voltage Range: The operational amplifier includes a common-mode input voltage range that extends to ground, allowing for direct sensing near ground. This is especially useful for single-supply operations.
  • Differential Input Voltage Range: The device also supports a differential input voltage range equal to the supply voltage, which enhances its flexibility in various applications.
  • Low Input Bias and Offset Currents: This ensures high accuracy for the amplifier, making it ideal for precision applications.
  • Output Short-Circuit Protection: The LM3248TME/NOPB is equipped with output short-circuit protection, which enhances the reliability and robustness of the device.

Applications

The LM3248TME/NOPB is widely used in various applications, including:

  • Transducer amplifiers
  • DC gain blocks
  • All the conventional operational amplifier circuits
  • Battery-powered devices
  • Power supplies

With its combination of features, the LM3248TME/NOPB from Texas Instruments represents a reliable and efficient solution for designers seeking a general-purpose operational amplifier that balances performance with power efficiency.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3668 $73.1004
6+ $19.9933 $119.9598
8+ $19.3685 $154.9480
11+ $18.7437 $206.1807
14+ $18.1190 $253.6660
19+ $16.2446 $308.6474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess