EN
  • EN
  • DE

LM311N/NOPB

Part No LM311N/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Comparator Single ±18V/36V 8-Pin PDIP Tube / IC VOLTAGE COMPARATOR 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 1
Output Type DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Voltage - Input Offset (Max) 7.5mV @ ±15V
Current - Input Bias (Max) 0.25μA @ ±15V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 7.5mA
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 019018-LM311N/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing
Family Name LM311
Introduction Date May 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM311N/NOPB CAD Model

Description

The LM311N/NOPB from Texas Instruments is a high-performance, single-channel comparator built for a wide range of applications, including power systems, automotive, and industrial electronics.

  • Voltage Range: 2V to 36V for single or dual supplies
  • Power Consumption: Low
  • Response Time: Fast
  • Input Voltage Range: Differential input voltage range equal to the power supply voltage
  • Input Offset Voltage: Very low
  • Package: DIP-8 package
  • Output Stage: Open-collector output stage
  • Operating Temperature Range: -25°C to +85°C

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5966 $50.7110
205+ $0.4895 $100.3475
320+ $0.4742 $151.7440
440+ $0.4589 $201.9160
565+ $0.4436 $250.6340
755+ $0.3977 $300.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess