EN
  • EN
  • DE

LM310H

Part No LM310H
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP VOLTAGE FOLLOWER TO-99 / General Purpose Amplifier 1 Circuit TO-99-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 30V/µs
-3db Bandwidth 20 MHz
Current - Input Bias 2 nA
Voltage - Input Offset 2.5 mV
Current - Supply 3.9mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99-8
Base Product Number LM310
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 615821-LM310H
Ultra Librarian 3D Model Ultra Librarian LM310H CAD Model

Description

The LM310H from Texas Instruments is a precision voltage follower designed for a wide array of applications requiring a high-performance operational amplifier. With its unique ability to maintain a low input offset voltage and provide a high slew rate, the LM310H is an excellent choice for applications that demand fast and accurate tracking of input signals.

Key Features

  • High Slew Rate: The LM310H offers a high slew rate, ensuring that the output can rapidly follow rapid changes in the input signal without lag.
  • Low Input Offset Voltage: The precision of the LM310H is highlighted by its low input offset voltage, which minimizes error and enhances overall system accuracy.
  • Wide Operating Range: This voltage follower operates over a wide range of voltages, making it versatile for use in various circuit configurations.
  • Direct Replacement: The LM310H is designed to be a direct replacement for similar devices, allowing for easy upgrades to existing systems with minimal redesign.

Applications

The LM310H is ideal for a broad spectrum of applications. It is particularly well-suited for:

  • Analog computing
  • Signal buffering
  • Data acquisition systems
  • Sample and hold circuits
  • Operational amplifier circuits requiring high speed and precision

Reliability and Quality

Texas Instruments is committed to delivering high-quality and reliable components. The LM310H is built to the highest standards, ensuring that it performs consistently across various temperatures and conditions. Whether you're designing for industrial, commercial, or advanced research applications, you can depend on the LM310H voltage follower to meet your needs.

Technical Specifications

Parameter Value
Slew Rate (Typical) 50 V/μs
Input Offset Voltage 2 mV
Supply Voltage Range ±5V to ±15V
Operating Temperature Range -55°C to +125°C

For detailed information and datasheets, visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1293 $55.6465
11+ $9.1318 $100.4498
17+ $8.8464 $150.3888
24+ $8.5610 $205.4640
31+ $8.2757 $256.5467
41+ $7.4196 $304.2036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess