EN
  • EN
  • DE

TSC-124D3H

Part No TSC-124D3H
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM SPDT 1A 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Tube/Rail
Status Active
Relay Type Telecom
Coil Type Non Latching
Coil Current 12.5mA
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 1A
Switching Voltage 120VAC, 30VDC - Max
Turn On Voltage (Max) 18 VDC
Turn Off Voltage (Min) 1.2 VDC
Operate Time 5ms
Release Time 5ms
Features Sealed - Fully
Mounting Through Hole
Termination Style PC Pin
Coil Power 300 mW
Coil Resistance 1.92 kOhms
Temperature Range - Operating -30°C to 80°C
Win Source Part Number 213531-TSC-124D3H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC-124D3H CAD Model

Description

The TE Connectivity Potter & Brumfield Relays TSC-124D3H is a high-performance relay that is designed to switch high currents and voltages.

  • Manufacturer: TE Connectivity Potter & Brumfield Relays
  • Product Name: TSC-124D3H
  • Type: sealed, fully-featured SPDT relay
  • Coil Voltage: 24VDC
  • Contact Rating: 1A
  • Switching Voltage: 120VAC and 30VDC
  • Turn on Voltage: 18VDC
  • Release Time: 5ms
  • Coil Power: 300mW
  • Operating Temperature Range: -30°C to 80°C

You May Also Be Interested in

TE Connectivity
Signal Relays RoHS
Lowest to $4.9478
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
HongFa
24V 2 Form C: 2C (DPDT-CO) 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $0.9168
Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $19.2068
TE Connectivity
Two groups of conversions: 2C(Double-pole double-throw conversion) 12V DIP-8P,10x6mm Signal Relays RoHS
Lowest to $3.2015
HongFa
8A 24V DIP,15.7x10.6mm Power Relays RoHS
Lowest to $0.5279
HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1351
Fujitsu Electronics America, Inc.
DIP,9x14mm Signal Relays RoHS
Lowest to $1.4844
HongFa
5V 2A DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.5239

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.5712 $67.1424
5+ $27.5456 $137.7280
7+ $26.6851 $186.7957
9+ $25.8235 $232.4115
12+ $24.9630 $299.5560
16+ $22.3804 $358.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess