EN
  • EN
  • DE

AW8063801031002

Part No AW8063801031002
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-3360M (2.80GHz rPGA988B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953864-AW8063801031002
Series *
Ultra Librarian 3D Model Ultra Librarian AW8063801031002 CAD Model

Description

The Intel AW8063801031002 is an embedded microprocessor, engineered for use in a variety of embedded systems requiring efficient performance and low power consumption. These processors are designed to meet the rigorous demands of industrial, commercial, and specialized applications.

Applications

  • Industrial Control Systems: Implemented in programmable automation controllers (PACs), data acquisition systems, and process control systems for real-time monitoring and management of industrial processes.
  • Digital Signage: Integrated into digital signage players for dynamic content delivery and remote management of displays in retail, transportation, and public venues.
  • Thin Clients: Utilized in thin client devices for virtual desktop infrastructure (VDI) environments, providing secure and centralized access to applications and data.
  • Gaming Machines: Integrated into gaming consoles and arcade machines for enhanced graphics processing and immersive gaming experiences.
  • Medical Imaging: Used in portable ultrasound devices and medical diagnostic equipment for image processing and data analysis in healthcare settings.

Features

  • Energy Efficiency: Optimized for low-power operation, extending battery life and reducing energy costs in power-sensitive applications.
  • Integrated Graphics: Features integrated graphics processing unit (GPU) for high-quality visual output and support for multiple displays.
  • Real-Time Performance: Provides deterministic performance for time-critical applications, ensuring reliable and predictable operation.
  • Hardware Security: Incorporates hardware-based security features, such as Intel® Platform Trust Technology (PTT), to protect against unauthorized access and data breaches.
  • Flexible I/O Options: Offers a wide range of input/output interfaces, including USB, Ethernet, serial ports, and GPIO, for flexible connectivity with peripherals and sensors.

Benefits

  • Enhanced Performance: Delivers improved processing power and responsiveness, enabling smooth and efficient operation of embedded systems.
  • Reduced Power Consumption: Minimizes energy usage, reducing operational costs and extending battery life in portable devices.
  • Improved Security: Provides enhanced protection against security threats, safeguarding sensitive data and system integrity.
  • Increased Reliability: Designed for robust operation in harsh environments, ensuring long-term reliability and uptime.
  • Simplified Development: Supported by a comprehensive ecosystem of software tools, drivers, and development resources, simplifying the design and integration process.

Additional Details: Detailed specifications such as core count, clock speed, cache size, supported memory types (e.g. DDR3L, DDR4), and thermal design power (TDP) vary based on the specific series and revision of the processor. Refer to official Intel documentation for precise technical information about the AW8063801031002 part number.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess