EN
  • EN
  • DE

LM308H/NOPB

Part No LM308H/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP TO99-8 / Op Amp Single Precision Amplifier ±18V 8-Pin TO-99 Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
Current - Input Bias 1.5nA
Voltage - Input Offset 2mV
Operating Supply Current 300μA
Dual Supply Voltage (±) ±2 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package TO-99-8 Metal Can
Manufacturer Package TO-99-8
Win Source Part Number 778905-LM308H/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM308
Introduction Date December 01, 1994
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM308H/NOPB CAD Model

Description

The LM308H/NOPB is a high-performance, precision operational amplifier from Texas Instruments, designed to offer outstanding stability and accuracy in a wide range of applications. This product is part of TI's esteemed line of analog integrated circuits, providing reliable and efficient solutions for various electronic systems.

With its unique combination of features, the LM308H/NOPB excels in applications requiring low input offset voltage and drift, such as data acquisition systems, instrumentation, and process control. It is particularly well-suited for high-gain configurations where stability and precision are critical.

Key Features:

  • Low Input Offset Voltage: The LM308H/NOPB boasts a low input offset voltage, ensuring high accuracy in signal amplification.
  • Low Offset Voltage Drift: Temperature-induced variations are minimized with the low offset voltage drift feature, making the amplifier ideal for precision applications over a wide temperature range.
  • High Input Impedance: A high input impedance reduces loading effects, preserving signal integrity and making the device suitable for interfacing with high-impedance sources.
  • Wide Operating Voltage Range: This operational amplifier is designed to work effectively across a broad range of supply voltages, enhancing its versatility in different circuit configurations.

Product Specifications:

Parameter Value
Operating Temperature -55°C to +125°C
Supply Voltage Range ±5V to ±22V
Package Type Metal Can
Mounting Type Through Hole

The LM308H/NOPB is available in a robust metal can package, ensuring durability and reliability even in harsh environments. Its through-hole mounting design facilitates easy integration into a wide variety of circuit boards. Whether you're designing for industrial, military, or aerospace applications, the LM308H/NOPB from Texas Instruments stands as a solid choice for precision operational amplification needs.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess