EN
  • EN
  • DE

LM293DR

Part No LM293DR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Comparator Dual R-R O/P ±15V/30V 8-Pin SOIC T/R / IC COMPARATOR DIFF DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 018996-LM293DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Portable Devices, Consumer Electronics, Medical, Security, Sensing & Instrumentation, Wireless
Family Name LM293
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM293DR CAD Model

Description

The LM293DR is a high-quality, reliable product from Texas Instruments, a globally recognized leader in the semiconductor industry.

  • Type: dual differential comparator
  • Single Power Supply: Operates from 2V to 36V
  • Dual Supplies: Can be powered from ±1V to ±18V
  • Low Input Offset Voltage: Yes
  • Low Input Offset Current: Yes
  • Large Common-Mode Input Voltage Range: Includes ground
  • Fast Response Time: Yes
  • Response Time: Typically 1.3 microseconds
  • Low Power Consumption: Yes
  • Package: 8-pin SOIC
  • RoHS compliant: Yes

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0730 $50.0050
1,465+ $0.0684 $100.2060
2,270+ $0.0661 $150.0470
3,260+ $0.0614 $200.1640
4,235+ $0.0591 $250.2885
5,285+ $0.0568 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 655,340 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess