EN
  • EN
  • DE

HPFC-5450D

Part No HPFC-5450D
Manufacturer Microchip Technology
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1203131-HPFC-5450D
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HPFC-5450D CAD Model

Description

The Microchip Technology HPFC-5450D represents a cutting-edge solution in the field of high-performance frequency control. Designed to meet the rigorous demands of modern electronics, this precision device is an ideal choice for applications requiring stable and reliable frequency sources.

Key Features

  • High Precision: The HPFC-5450D boasts exceptional frequency stability, ensuring minimal drift over a wide range of environmental conditions.
  • Low Phase Noise: With its low phase noise characteristics, the product is perfectly suited for applications where signal integrity is paramount.
  • Wide Frequency Range: This versatile component can be used across a broad spectrum of frequencies, making it adaptable to various applications.
  • Compact Design: The device's small footprint allows for easy integration into space-constrained designs without compromising performance.
  • Temperature Compensated: The HPFC-5450D includes built-in temperature compensation, maintaining consistent performance across a range of operating temperatures.

Applications

The HPFC-5450D is particularly well-suited for use in high-performance communication systems, including:

  • Wireless infrastructure (e.g., base stations, network timing)
  • Telecommunications equipment
  • Satellite communication systems
  • Test and measurement instruments
  • High-speed data transmission applications

Quality and Reliability

Microchip Technology is known for its dedication to quality and reliability, and the HPFC-5450D is no exception. Each component is meticulously crafted to meet the highest industry standards, ensuring long-term performance and customer satisfaction.

Technical Support and Availability

Microchip Technology provides comprehensive technical support for the HPFC-5450D, including detailed datasheets, application notes, and customer service. For pricing and availability, please contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Sony
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess