EN
  • EN
  • DE

LM2931MP-5.0/NOPB

Part No LM2931MP-5.0/NOPB
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827732-LM2931MP-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2931MP-5.0/NOPB CAD Model

Description

The LM2931MP-5.0/NOPB is a robust low dropout regulator (LDO) designed and manufactured by Texas Instruments. This LDO is specifically engineered to maintain a stable 5V output voltage with a minimal input-to-output voltage differential, making it highly efficient for a variety of applications. The device is a part of the LM2931 series, known for their reliability and performance in harsh environments.

Key Features

  • Output Voltage: Fixed 5V with a precision tolerance of ±3% over the full temperature and load range.
  • Current Rating: Capable of supplying up to 100mA of load current, it is suitable for low-power devices and standby power applications.
  • Low Dropout: The device features a low dropout voltage, ensuring efficient operation even with very low input-to-output voltage differentials.
  • High Peak Current Capability: Designed to handle peak currents, which makes it ideal for applications with transient load demands.
  • Thermal Shutdown and Current Limit: Built-in protection features safeguard the device against excessive temperature and current conditions.
  • Wide Operating Temperature Range: Operates effectively across a broad temperature range from -40°C to +125°C, suitable for automotive and industrial applications.

Applications

The LM2931MP-5.0/NOPB is versatile and can be used in various applications, including:

  • Automotive electronics
  • Battery-powered equipment
  • Portable devices
  • Microcontroller power supplies
  • Low-power instrumentation

Package and Quality

Enclosed in an 8-pin SOIC package, the LM2931MP-5.0/NOPB is designed for surface-mount technology, allowing for compact PCB design. The NOPB designation indicates that the product is lead-free, in compliance with RoHS regulations, ensuring an environmentally friendly product. Texas Instruments' commitment to quality ensures that this LDO regulator delivers consistent performance and reliability.

Ordering Information

The part number LM2931MP-5.0/NOPB is available for order from Texas Instruments and authorized distributors. When ordering, ensure to verify the part number to include the NOPB suffix for the lead-free version.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess