EN
  • EN
  • DE

LM2907MX

Part No LM2907MX
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description IC F/V CONV 10KHZ 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name LM2907
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM2907MXDKR, LM2907MXTR, LM2907MXCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877291-LM2907MX
Ultra Librarian 3D Model Ultra Librarian LM2907MX CAD Model

Description

The LM2907MX from Texas Instruments is a versatile and robust frequency to voltage converter integrated circuit designed for a wide array of applications. This high-quality component is part of the LM2907 series and is engineered to offer reliable performance in converting variable frequency input signals into proportional analog voltage outputs.

Key Features

  • Frequency to Voltage Conversion: The LM2907MX is adept at translating frequency inputs into linearly proportional voltage outputs, making it an essential part of control and measurement systems.
  • Wide Operating Range: It operates over a wide frequency range, accommodating various applications from automotive to industrial systems.
  • Stability: The device is characterized by its stability, ensuring consistent performance over temperature and supply variations.
  • Package: The LM2907MX comes in an SOP-14 package, which is suitable for surface-mount technology, allowing for compact and efficient PCB design.

Applications

The LM2907MX is used in a plethora of applications, including but not limited to:

  • Tachometers and speedometers for automotive use
  • Motor speed control and monitoring
  • Frequency to voltage conversion for electronic instrumentation
  • Process control systems
  • Signal conditioning for data acquisition systems

Technical Specifications

Parameter Value Supply Voltage 4.5V to 28V Operating Temperature -40°C to +85°C Package Type SOP-14 Frequency Range Varies with application

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LM2907MX is no exception. It is designed to meet the rigorous standards required by industrial and automotive applications, ensuring a reliable solution for frequency to voltage conversion needs.

You May Also Be Interested in

Analog Devices Inc.
Voltage-to-Frequency and Frequency-to-Voltage Converter | IC V-F/F-V CONVERTER 14-DIP
Lowest to $33.1240
NJR Corporation/NJRC
Need more? Email Us
Analog Devices Inc.
IC CONV V/F F/V MONO TO100-10
Lowest to $46.9219
Texas Instruments
IC V-F/F-V CONVERTER 14DIP
Lowest to $23.2836
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $1.8731
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $3.5640
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $1.9008
Analog Devices Inc.
SINGLE PHASE METERING IC
Lowest to $5.0520

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,990 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess