EN
  • EN
  • DE

LM2907M/NOPB

Part No LM2907M/NOPB
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description IC F/V CONV 10KHZ 14SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>V/F and F/V Converters
Manufacturer Texas Instruments
Packaging Tube
Type Frequency to Voltage
Frequency - Max 10 kHz
Linearity ±0.3%
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number LM2907
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -LM2907M/NOPB-ND,2156-LM2907M/NOPB-TI,*LM2907M/NOPB,LM2907MNOPB,LM2907M-NDR,NATNSCLM2907M/NOPB,-LM2907M-NDR
Standard Package 55
Win Source Part Number 1320963-LM2907M/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2907M/NOPB CAD Model

Description

The LM2907M/NOPB from Texas Instruments is a versatile and reliable frequency to voltage converter integrated circuit, designed to provide a simple and efficient solution for applications requiring frequency to voltage conversion. This device is particularly suitable for use in motor speed detection, tachometers, and other systems where pulse frequency needs to be converted to a proportional analog voltage.

Key Features

  • Frequency Range: Capable of handling frequencies from a low range to hundreds of kilohertz, making it suitable for a wide array of applications.
  • Accuracy: Offers high accuracy in frequency to voltage conversion, ensuring reliable performance in critical applications.
  • Voltage Supply: Can be powered by a single supply voltage, simplifying the power design of the system it is integrated into.
  • Operating Temperature: Designed to operate over an industrial temperature range, making it robust for various environmental conditions.
  • Package: Available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The LM2907M/NOPB is lead-free and complies with RoHS regulations, making it an environmentally friendly choice for electronic designs.

Applications

The LM2907M/NOPB is ideal for a variety of applications, including:

  • Automotive engine speed sensing
  • Motor speed control and monitoring
  • Tachometers and revolution counters
  • Frequency to voltage conversion for signal processing

Advantages

This frequency to voltage converter offers numerous advantages for designers and engineers:

  • Integration: Reduces the need for multiple components, thereby saving space and cost on PCB designs.
  • Flexibility: The device is highly flexible and can be used in a variety of applications without extensive reconfiguration.
  • Reliability: Manufactured by Texas Instruments, a leading semiconductor company, ensuring high-quality performance and reliability.

Overall, the LM2907M/NOPB is a practical choice for anyone looking to implement a frequency to voltage converter in their electronic designs, combining performance, versatility, and reliability in a compact form factor.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Microchip Technology
VOLTAGE-TO-FREQUENCY/FREQUENCY-TO-VOLTAGE CONVERTERS | IC V-FREQ/FREQ-V CONV 14DIP
Lowest to $10.0979
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $1.9008
Texas Instruments
VFC 4MHz 14-Pin PDIP Tube / IC HIGH FREQ V/F CONV 14 DIP
Lowest to $66.4670
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $3.0712
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $3.5640
Texas Instruments
IC V/F AND F/V CONVERTER 14 DIP
Lowest to $20.2171
Analog Devices Inc.
IC CONVERTER V TO FREQ 8-SOIC
Lowest to $65.6941
Texas Instruments
IC CONVERTER V-F/F-V 14-DIP
Lowest to $21.5854

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8185 $50.7330
44+ $2.3126 $101.7544
67+ $2.2403 $150.1001
93+ $2.1681 $201.6333
120+ $2.0958 $251.4960
160+ $1.8790 $300.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,160 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess