EN
  • EN
  • DE

LM2903VQPWRQ1

Part No LM2903VQPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL DIFFERENTIAL COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Maximum) 7mV @ 5V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 2.5mA
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 8-TSSOP
Win Source Part Number 1198229-LM2903VQPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2903-Q1
Introduction Date November 24, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2903VQPWRQ1 CAD Model

Description

Product Overview: LM2903VQPWRQ1 - Texas Instruments

The LM2903VQPWRQ1 is a robust automotive-grade dual differential comparator designed by Texas Instruments, renowned for its high reliability and performance in a wide array of automotive applications. This device is specifically engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for safety-critical systems.

Key Features

  • Wide Supply Range: The LM2903VQPWRQ1 operates from a single supply voltage ranging from 2 V to 36 V, or dual supplies of ±1 V to ±18 V, providing versatility in different electrical environments.
  • Low Supply Current: It boasts a low supply current, making it suitable for power-sensitive applications.
  • High Accuracy: The comparator offers tight parameter dispersion, ensuring high accuracy and consistent performance across devices.
  • Output Compatibility: The open-collector output configuration allows for wired-AND connections and compatibility with a variety of logic levels.
  • Robust Design: It is designed to withstand transient events and harsh conditions typical in automotive environments.
  • Temperature Range: With an operating temperature range of -40°C to +125°C, the LM2903VQPWRQ1 is suitable for use in extreme conditions.
  • Automotive Qualifications: The device meets or exceeds the requirements of the automotive electronics council's AEC-Q100 standards for reliability.

Applications

The Texas Instruments LM2903VQPWRQ1 is widely used in automotive applications such as:

  • Engine control units
  • Body control modules
  • Powertrain systems
  • Anti-lock braking systems
  • Battery management systems
  • And other safety and monitoring systems within vehicles.

Package and Quality

This comparator comes in a TSSOP-8 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. The LM2903VQPWRQ1 is also part of Texas Instruments' "Automotive" product category, reflecting its design and manufacturing process that aligns with the high-quality standards required for automotive industry components.

For detailed specifications, application circuits, and additional information, interested parties can access the Texas Instruments official datasheets and product resources.

You May Also Be Interested in

Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3669 $51.3660
335+ $0.3010 $100.8350
515+ $0.2916 $150.1740
710+ $0.2822 $200.3620
920+ $0.2728 $250.9760
1,230+ $0.2446 $300.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess