EN
  • EN
  • DE

LM2903ITLX/NOPB

Part No LM2903ITLX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR DUAL LP 8USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 7mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Propagation Delay (Max) 700ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uSMD
Win Source Part Number 110012-LM2903ITLX/NOPB
Family Name LM2903
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2903ITLX/NOPB CAD Model

Description

The LM2903ITLX/NOPB from Texas Instruments is a high-performance, dual operational amplifier.

  • Key Features: High gain, wide range of operating voltage, direct, logical interface with TTL and CMOS
  • Input Voltages: 2V to 36V
  • Output Voltage Swing: Capability to go to ground while in the linear mode
  • Power Consumption: Low
  • Differential Input Voltage Ranges: Equal to the power supply voltage
  • Other Features: No frequency compensation required, no latch-up
  • Package: Leadless (DFN)
  • Compliance: RoHS compliant

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7196 $51.5880
75+ $1.4110 $105.8250
110+ $1.3669 $150.3590
155+ $1.3228 $205.0340
200+ $1.2787 $255.7400
265+ $1.1464 $303.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess