EN
  • EN
  • DE

LM2903BQPWRQ1

Part No LM2903BQPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description AUTOMOTIVE QUALIFIED DUAL DIFFER / Comparator General Purpose Open-Collector, CMOS, MOS, TTL 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Open-Collector, CMOS, MOS, TTL
Voltage - Supply, Single/Dual (±) 3V ~ 36V, ±1.5V ~ 18V
Voltage - Input Offset (Max) 2.5mV @ 5V
Current - Input Bias (Max) 0.025µA @ 5V
Current - Output (Typ) 21mA @ 5V
Current - Quiescent (Max) 600µA
Propagation Delay (Max) 1µs (Typ)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-TSSOP
Base Product Number LM2903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM2903BQPWRQ1TR,296-LM2903BQPWRQ1CT,296-LM2903BQPWRQ1DKR
Standard Package 2,000
Win Source Part Number 1069921-LM2903BQPWRQ1
Ultra Librarian 3D Model Ultra Librarian LM2903BQPWRQ1 CAD Model

Description

Product Overview: LM2903BQPWRQ1 from Texas Instruments

The LM2903BQPWRQ1 is a robust automotive-grade dual differential comparator designed by Texas Instruments (TI) to offer both high performance and reliability for a wide range of automotive and industrial applications. This device is part of TI's extensive portfolio of comparators that are engineered to meet the stringent requirements of the automotive industry, including extended temperature ranges and enhanced system safety.

Key Features

  • Wide Supply Voltage Range: The LM2903BQPWRQ1 operates from a single supply voltage ranging from 2V to 36V or a dual supply of ±1V to ±18V, providing designers with flexibility in various circuit configurations.
  • Low Supply Current: It is optimized for low power consumption, drawing a typical supply current of only 0.8 mA, which is beneficial for energy-sensitive applications.
  • High Input Offset Voltage: The device features a typical input offset voltage of 2 mV, which enhances its precision in various applications.
  • Differential Input Voltage Range: The LM2903BQPWRQ1 can handle differential input voltages equal to the supply voltage, which allows for a wide range of input signals.
  • Output Configuration: The open-collector output configuration enables wired-AND connections, making it suitable for various digital logic interface applications.
  • Automotive Qualification: This comparator is AEC-Q100 qualified, ensuring it meets the reliability standards required for automotive applications.

Applications

The LM2903BQPWRQ1 is versatile and can be used in numerous applications within the automotive sector, such as engine control units, transmission control modules, powertrain systems, and battery management systems. Additionally, it is suitable for industrial applications, including limit comparators, voltage level detectors, and simple analog-to-digital converters.

Package and Quality

Offered in a TSSOP-8 (Thin Shrink Small Outline Package) with a body size of 3.00 mm x 4.40 mm, the LM2903BQPWRQ1 is designed to save board space while providing robust performance. The device is also RoHS compliant and is manufactured in TI's industry-leading facilities, which are known for their high standards of quality and reliability.

With its combination of features, the LM2903BQPWRQ1 from Texas Instruments is an ideal choice for designers who require a reliable and high-performing comparator for their automotive or industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess