EN
  • EN
  • DE

MAX97220CETE+T

Part No MAX97220CETE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC LINE DVR/HEADPHONE AMP 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 125mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN (3x3)
Dimension 16-WFQFN Exposed Pad
Win Source Part Number 117343-MAX97220CETE+T
Ultra Librarian 3D Model Ultra Librarian MAX97220CETE+T CAD Model

Description

Maxim Integrated MAX97220CETE+T Differential Input DirectDrive Line Driver/Headphone Amplifier

The MAX97220CETE+T from Maxim Integrated is a high-performance, differential input DirectDrive® line driver and headphone amplifier that delivers exceptional audio quality in a compact, power-efficient package. This component is designed to directly drive headphones and is well-suited for portable audio devices, smartphones, tablets, and laptop computers where space and power consumption are critical design considerations.

Key Features

  • DirectDrive Technology: The MAX97220CETE+T incorporates Maxim’s patented DirectDrive technology, which eliminates the need for large DC-blocking capacitors, thereby saving space and cost while also improving low-frequency audio fidelity.
  • High-Quality Audio: With a low 0.00003% THD+N (Total Harmonic Distortion + Noise) at 1kHz and a 2V RMS into a 32Ω load, this amplifier is capable of delivering high-quality sound that satisfies the needs of audiophiles and casual listeners alike.
  • Wide Supply Voltage Range: Operating from a 2.7V to 5.5V single supply, the MAX97220CETE+T is versatile and can be integrated into a variety of systems without the need for multiple power supplies.
  • Adjustable Gain Settings: The gain of the amplifier can be configured through external gain-setting resistors, providing flexibility to match the sensitivity of various headphones and input sources.
  • Low Power Consumption: Its low quiescent current extends battery life in portable applications, making it an energy-efficient choice for mobile devices.
  • Short-Circuit and Thermal Protection: The device includes built-in short-circuit and thermal-overload protection features to safeguard the amplifier and connected components from damage.

Applications

  • Portable Audio Devices
  • Smartphones and Tablets
  • Laptop and Desktop Computers
  • USB Headsets
  • Audio Docking Stations

The MAX97220CETE+T is offered in a 16-pin TQFN package, providing a compact solution that is easy to integrate into space-constrained designs. With its combination of high-quality audio performance, low power consumption, and robust protection features, the MAX97220CETE+T stands out as an excellent choice for designers looking to enhance the audio experience in their next-generation consumer electronics.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0233 $51.3961
41+ $2.4806 $101.7046
63+ $2.4031 $151.3953
86+ $2.3256 $200.0016
112+ $2.2481 $251.7872
149+ $2.0155 $300.3095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess