EN
  • EN
  • DE

KTD-L3CS/4GFR

Part No KTD-L3CS/4GFR
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947599-KTD-L3CS/4GFR
Series *
Ultra Librarian 3D Model Ultra Librarian KTD-L3CS/4GFR CAD Model

Description

The Kingston KTD-L3CS/4GFR is a 4GB DDR3 1600MHz ECC Unbuffered SODIMM memory module. Designed for servers and workstations that utilize SODIMM memory slots, this module provides a balance of speed, capacity, and reliability. Its ECC (Error-Correcting Code) capability ensures data integrity, making it suitable for applications where data accuracy is critical.

Applications:

  • Small form factor servers
  • Workstations
  • Network appliances
  • Embedded systems
  • Industrial PCs

Features:

  • 4GB capacity
  • DDR3 technology
  • 1600MHz clock speed
  • ECC Unbuffered SODIMM
  • 204-pin SODIMM
  • 1.35V low voltage

Benefits:

  • Enhances system performance with faster data transfer rates.
  • Ensures data integrity with ECC error correction.
  • Provides adequate memory capacity for various applications.
  • Reduces the risk of data corruption and system instability.
  • Compatible with systems supporting DDR3 SODIMM memory.
  • Improves energy efficiency with low voltage operation.

Additional Details:

The KTD-L3CS/4GFR module operates at a low voltage of 1.35V, which reduces power consumption and heat generation compared to standard voltage modules. Its unbuffered design offers a balance of performance and cost. The 204-pin SODIMM form factor is compatible with systems that utilize SODIMM memory slots. It is designed to meet the demands of a variety of applications, providing a reliable and cost-effective memory solution. Detailed specifications, including timings and power consumption, can be found in the product datasheet. Proper installation and configuration are essential for optimal performance. Kingston memory is rigorously tested to ensure compatibility and reliability.

This module offers a good compromise between cost, performance, and reliability for small form factor servers and other memory-sensitive applications.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess