EN
  • EN
  • DE

LM2903AVQDRG4Q1

Part No LM2903AVQDRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL DIFFERENTIAL COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Maximum) 2mV @ 5V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 2.5mA
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 1198209-LM2903AVQDRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2903-Q1
Introduction Date February 20, 2007
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2903AVQDRG4Q1 CAD Model

Description

Product Overview: LM2903AVQDRG4Q1 from Texas Instruments

The LM2903AVQDRG4Q1 is a robust, automotive-grade, low-power voltage comparator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-quality component is specifically engineered to operate in demanding automotive environments, offering exceptional reliability and performance for a wide range of voltage detection and comparison applications.

Key Features

  • Wide Supply Voltage Range: The device can be powered by a supply voltage ranging from 2.0 V to 36 V or from ±1.0 V to ±18 V, making it versatile for various automotive electrical systems.
  • Low Supply Current: It has a low supply current, which is ideal for power-sensitive applications, helping to reduce overall power consumption in automotive systems.
  • Differential Input Voltage Range: The comparator can handle a wide differential input voltage range equal to the supply voltage, providing flexibility in detecting a variety of signal levels.
  • Output Configuration: The open-collector output allows for easy interfacing with other logic levels and can drive loads connected to a higher voltage supply.
  • Robust Design: The device is designed to withstand harsh automotive conditions, meeting the AEC-Q100 Grade 1 qualification for automotive reliability.
  • Temperature Range: It is operational over an extended temperature range from -40°C to +125°C, ensuring consistent performance in a wide range of environmental conditions.
  • Packaging: The LM2903AVQDRG4Q1 is available in a compact and robust SOIC-8 package, suitable for space-constrained automotive applications.

Applications

The LM2903AVQDRG4Q1 is ideal for various automotive applications that require voltage level detection and comparison, such as:

  • Battery management systems
  • Window wipers and window defoggers
  • Alarm systems
  • Engine control units
  • Power supply control

With its reliable performance and automotive-grade features, the LM2903AVQDRG4Q1 from Texas Instruments is an excellent choice for designers looking to enhance the safety, efficiency, and reliability of their automotive systems.

You May Also Be Interested in

ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4166 $52.0750
295+ $0.3418 $100.8310
455+ $0.3311 $150.6505
625+ $0.3205 $200.3125
810+ $0.3098 $250.9380
1,085+ $0.2777 $301.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess