EN
  • EN
  • DE

LM2902KVQDRQ1

Part No LM2902KVQDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.2MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1.2MHz
Current - Input Bias 20nA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Channel Output Current 60mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1053485-LM2902KVQDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2902KVQDRQ1 CAD Model

Description

Introducing the LM2902KVQDRQ1 Automotive-Grade Operational Amplifier

The LM2902KVQDRQ1 is a robust operational amplifier (op-amp) designed and manufactured by Texas Instruments, specifically tailored for the demanding requirements of automotive applications. This device is part of the LM2902 series and is characterized by its high reliability, wide operating voltage range, and low input bias currents, making it an ideal choice for sensor interfacing, signal conditioning, and other analog functions in automotive environments.

Key Features

  • Wide Supply Range: The LM2902KVQDRQ1 operates from a supply voltage range of 3V to 36V, or ±1.5V to ±18V in split-supply operations, providing flexibility for various automotive electrical systems.
  • Automotive Qualification: As a Q1 device, it meets the stringent quality standards required for automotive applications, including AEC-Q100 qualification, ensuring reliability under harsh conditions.
  • Low Input Bias Current: With its low input bias current, this op-amp minimizes errors in applications with high source impedance, enhancing the accuracy of the overall system.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range from -40°C to +125°C, suitable for the thermal extremes encountered in automotive settings.
  • Quad Channel Configuration: It features four independent op-amp channels in one package, offering compact solutions for multi-channel applications.
  • Low Power Consumption: The LM2902KVQDRQ1 is optimized for low power consumption, which is essential for reducing energy usage in battery-powered automotive systems.

Applications

The LM2902KVQDRQ1 is versatile and can be used in a variety of automotive applications, including:

  • Powertrain systems
  • Body control modules
  • Infotainment and telematics
  • Advanced driver-assistance systems (ADAS)
  • Signal conditioning circuits
  • Analog filters

Package and Availability

The Texas Instruments LM2902KVQDRQ1 comes in a compact 14-pin SOIC package, which is suitable for space-constrained applications. It is available for order and can be sourced through Texas Instruments' official distributors and online store, ensuring easy accessibility for automotive system designers and manufacturers.

In conclusion, the LM2902KVQDRQ1 is a high-performance, automotive-grade operational amplifier that offers a reliable solution for a wide range of applications within the automotive industry, thanks to its robust feature set and adherence to rigorous quality standards.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4066 $50.8250
265+ $0.3809 $100.9385
410+ $0.3680 $150.8800
585+ $0.3423 $200.2455
760+ $0.3294 $250.3440
950+ $0.3166 $300.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess