EN
  • EN
  • DE

LM2876TF/NOPB

Part No LM2876TF/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 40W AB TO220-11 / Audio Amp Speaker 1-CH Mono 40W Class-AB 11-Pin(11+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Overture
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 40W x1 @ 8 Ohm
Operating Supply Voltage 20 V ~ 60 V, ±10 V ~ 30 V
Features Mute, Short-Circuit and Thermal Protection
Mounting Style Through Hole
Operating Temperature Range -20°C ~ 85°C (TA)
Manufacturer Package TO-220-11 Isolated
Package TO-220-11 Isolated Tab, Formed Leads
Win Source Part Number 778880-LM2876TF/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2876
Introduction Date August 01, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2876TF/NOPB CAD Model

Description

Product Overview: Texas Instruments LM2876TF/NOPB

The LM2876TF/NOPB is a high-performance audio power amplifier from Texas Instruments designed to deliver superior sound quality in a wide range of consumer and professional audio applications. This device is capable of producing 40 watts of continuous average power to an 8-ohm load with less than 0.1% Total Harmonic Distortion (THD) from 20 Hz to 20 kHz.

The LM2876 has an impressive signal-to-noise ratio and is equipped with self-protection features, including a thermal shutdown mechanism and an advanced mute function. Its mute function allows the user to turn off the output to avoid popping sounds during power-up or power-down, which enhances the user experience by providing noise-free operation.

This amplifier operates on a wide supply voltage range, making it versatile for use in various systems without the need for complex power supply arrangements. The LM2876TF/NOPB comes in a TO-220-11 form factor, which is a thermally enhanced package that ensures reliable operation even under high power or high ambient temperature conditions.

One of the key features of the LM2876TF/NOPB is its simplicity of design. It requires very few external components to function, which can help reduce overall system cost and complexity. This makes it an ideal choice for applications such as stereo component systems, compact stereo systems, surround sound amplifiers, guitar amps, and other audio equipment where high-quality sound and reliability are paramount.

Furthermore, the LM2876TF/NOPB integrates protection circuits that guard against over-voltage, under-voltage, overloads, shorts to the supply or ground, thermal runaway, and temperature peaks. These comprehensive protection features ensure that the amplifier and the speakers it drives are safeguarded against accidental damage, thus prolonging the life of the audio system.

In summary, the Texas Instruments LM2876TF/NOPB is a robust, feature-packed audio amplifier that combines high-quality sound performance with reliability and ease of use. Its wide supply voltage range, thermal performance, and self-protection capabilities make it an excellent choice for a variety of demanding audio applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1221 $56.8547
14+ $7.6081 $106.5134
21+ $7.3511 $154.3731
30+ $6.8370 $205.1100
38+ $6.5800 $250.0400
48+ $6.3230 $303.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,611 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess