EN
  • EN
  • DE

LM285M-1.2/NOPB

Part No LM285M-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM185-1.2-N/LM285-1.2-N/LM385-1.2-N Micropower Voltage Reference Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Fixed
Output Voltage 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1198154-LM285M-1.2/NOPB
Manufacturer Homepage www.ti.com
Family Name LM285
Introduction Date March 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM285M-1.2/NOPB CAD Model

Description

The LM285M-1.2/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, renowned for its high-quality semiconductor products and solutions. This device offers a fixed 1.2V output with a tight tolerance, making it an excellent choice for various applications requiring a stable reference voltage.

Key Features

  • Voltage Reference: Provides a precise 1.2V reference voltage.
  • Accuracy: High accuracy with minimal deviation, ideal for critical applications.
  • Temperature Coefficient: Features a low temperature coefficient, ensuring stable operation over a wide temperature range.
  • Power Supply: Operates with a very low dynamic impedance, making it suitable for battery-powered devices.
  • Packaging: Available in a small-outline integrated circuit (SOIC) package, suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this product is lead-free and RoHS compliant, making it environmentally friendly and suitable for use in all regions with strict environmental standards.

Applications

The LM285M-1.2/NOPB is versatile and can be used in a variety of applications, including:

  • Battery chargers
  • Power supplies
  • Portable electronics
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM285M-1.2/NOPB is manufactured with stringent quality control processes, ensuring reliability and performance in the field. Its robust design is capable of withstanding harsh conditions, making it a reliable choice for industrial and automotive applications.

Support and Resources

Designers and engineers can access comprehensive technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the LM285M-1.2/NOPB into their projects. Texas Instruments provides excellent customer support and a wealth of online resources to assist with product selection and implementation.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0696 $53.4800
115+ $0.8776 $100.9240
180+ $0.8502 $153.0360
245+ $0.8228 $201.5860
315+ $0.7954 $250.5510
425+ $0.7131 $303.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess