EN
  • EN
  • DE

LM285DRG4-1-2

Part No LM285DRG4-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053449-LM285DRG4-1-2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM285DRG4-1-2 CAD Model

Description

Product Overview: LM285DRG4-1-2 Voltage Reference by Texas Instruments

The LM285DRG4-1-2 from Texas Instruments is a micropower voltage reference diode designed to provide a precise, stable reference voltage with a minimal external component requirement. This device is particularly well-suited for battery-powered and portable applications due to its low power consumption and small footprint.

Key Features

  • Stable and Accurate: The LM285DRG4-1-2 ensures high precision with a typical temperature coefficient of only 20 ppm/°C and an initial accuracy of 1% for the A grade version.
  • Low Power: Operating with a quiescent current as low as 20 μA, this voltage reference is optimized for systems where power efficiency is critical.
  • Versatile: The device is capable of operating over a wide current range from 15 μA to 20 mA, providing flexibility in a variety of circuit configurations.
  • Adjustable Output: Though the standard output voltage is 1.235 volts, it can be adjusted to higher voltages with the use of external resistors if needed.
  • Wide Operating Temperature Range: The LM285DRG4-1-2 is functional over a broad temperature range from -40°C to +85°C, making it reliable in diverse environments.

Applications

This voltage reference is ideal for use in numerous applications, including:

  • Portable, battery-powered equipment
  • Power supplies
  • Data acquisition systems
  • Analog and digital electronics
  • Automotive electronics

Package and Quality

The LM285DRG4-1-2 comes in a small 8-pin SOIC package, which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It adheres to high manufacturing standards, ensuring reliability and performance consistency.

In summary, the LM285DRG4-1-2 from Texas Instruments stands out as a reliable, accurate, and power-efficient voltage reference, suitable for a wide array of electronic applications where stability and precision are paramount.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess