EN
  • EN
  • DE

LM285BXZ/NOPB

Part No LM285BXZ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% TO92-3 / Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 5.3 V
Current - Output 20 mA
Tolerance ±1%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz 50µVrms
Voltage - Input -
Current - Supply -
Current - Cathode 45 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LM285
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354452-LM285BXZ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM285BXZ/NOPB CAD Model

Description

Product Overview: LM285BXZ/NOPB by Texas Instruments

The LM285BXZ/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, offering a fixed voltage of 2.5V with a high stability of 20ppm/°C max over the entire industrial temperature range. This component is designed for applications requiring a low-power and long-term stable reference voltage, which can be used in a variety of electronic circuits including power supplies, battery-operated equipment, and precision data conversion systems.

Encased in a TO-92 package, the LM285BXZ/NOPB is easy to integrate into a wide range of electronic assemblies. Its small footprint and leaded form factor make it suitable for through-hole PCB mounting, which is favored in applications where mechanical robustness is a priority.

The device features a low dynamic impedance and a wide operating current range of 20μA to 20mA, providing a versatile solution for creating a stable reference in different current conditions. This flexibility makes it well-suited for both digital and analog applications. Additionally, the LM285BXZ/NOPB can be operated in series or parallel, providing additional design flexibility.

With its low temperature coefficient and good long-term stability, the LM285BXZ/NOPB ensures consistent performance, which is critical in precision applications. The NOPB designation in the part number indicates that this product is lead-free and RoHS compliant, making it an environmentally friendly option that meets current international regulations for hazardous substances.

Key features of the LM285BXZ/NOPB include:

  • Fixed 2.5V output voltage
  • High stability: 20ppm/°C temperature coefficient
  • Low operating current: 20μA to 20mA
  • Low dynamic impedance
  • Wide operating temperature range
  • TO-92 package for easy through-hole mounting
  • Lead-free and RoHS compliant

Overall, the LM285BXZ/NOPB from Texas Instruments is a reliable and versatile voltage reference, perfect for designers looking to incorporate a stable voltage source in their electronic designs. Whether it's for calibration, regulation, or conversion purposes, this component provides a dependable solution with its precision performance and flexible operating characteristics.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1130 $51.1300
24+ $4.1953 $100.6872
37+ $4.0642 $150.3754
51+ $3.9331 $200.5881
66+ $3.8020 $250.9320
89+ $3.4087 $303.3743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess