EN
  • EN
  • DE

LM2841XBMK/NOPB

Part No LM2841XBMK/NOPB
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827723-LM2841XBMK/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2841XBMK/NOPB CAD Model

Description

The LM2841XBMK/NOPB from Texas Instruments is a highly efficient, small form factor, easy-to-use buck regulator designed to deliver a stable and reliable power supply. This regulator is part of the LM284x series, known for their low quiescent current and high efficiency over a wide range of load currents.

Key Features

  • Input Voltage Range: The LM2841XBMK/NOPB operates with an input voltage range from 4.5V to 42V, making it versatile for a wide array of applications, from automotive to industrial systems.
  • Output Voltage: It provides an adjustable output voltage that can be set from 0.765V to 80% of the input voltage, allowing for precise power delivery tailored to specific needs.
  • Current Capability: This regulator can deliver up to 100mA of continuous output current.
  • Efficiency: The device features high efficiency, with a peak efficiency of 90%, reducing power loss and heat generation.
  • Frequency: It operates at a fixed frequency of 1.4MHz, which allows for the use of small surface-mount inductors and capacitors, saving space on the PCB.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of a power-enhanced SOT-23 package, ensuring reliability even under high power operation.
  • Protection Features: It includes built-in features such as thermal shutdown, current limit protection, and under-voltage lockout, safeguarding the device and the system it powers.

Applications

The LM2841XBMK/NOPB is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Automotive power supplies
  • Industrial power systems
  • Point-of-load power supplies
  • Low-power embedded systems

Quality and Reliability

With the NOPB designation (No Lead (Pb) Free), this device is manufactured with environmentally friendly processes, compliant with RoHS standards. Texas Instruments ensures high-quality and reliability for the LM2841XBMK/NOPB, making it a trustworthy choice for your power regulation needs.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0062 $50.3100
125+ $0.8256 $103.2000
190+ $0.7998 $151.9620
260+ $0.7740 $201.2400
335+ $0.7482 $250.6470
450+ $0.6708 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess