EN
  • EN
  • DE

LM27CIM5X-ZHJ/NOPB

Part No LM27CIM5X-ZHJ/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC THERMOSTAT PRESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 120°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp, VTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 15μA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053373-LM27CIM5X-ZHJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27CIM5X-ZHJ/NOPB CAD Model

Description

Overview of Texas Instruments LM27CIM5X-ZHJ/NOPB

The LM27CIM5X-ZHJ/NOPB is a precision, low-power temperature sensor from Texas Instruments, designed to offer reliable performance in a wide range of applications. This temperature sensor is capable of detecting overtemperature conditions and providing a corresponding output signal with a high level of accuracy.

Key Features

  • Temperature Accuracy: The device offers excellent accuracy in temperature sensing, ensuring precise monitoring and control in your system.
  • Programmable Temperature Threshold: Users can set a specific temperature threshold according to their application needs, which provides flexibility and enhances the adaptability of the sensor.
  • Low Power Consumption: Designed for energy-sensitive applications, the LM27CIM5X-ZHJ/NOPB operates with minimal power consumption, extending battery life in portable devices.
  • Output Type: The sensor provides an active-low output that asserts when the temperature exceeds the programmed threshold, making it easy to interface with other components in a system.
  • Supply Voltage Range: It supports a wide supply voltage range, accommodating various types of systems and ensuring compatibility with different power supplies.
  • Small Footprint: The compact SOT-23 package allows for easy integration into space-constrained designs, making it ideal for portable and compact electronic devices.

Applications

The LM27CIM5X-ZHJ/NOPB is versatile and can be used in a variety of applications, including:

  • System thermal management and protection
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial equipment monitoring
  • Automotive systems
  • Telecommunications equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM27CIM5X-ZHJ/NOPB is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring long-term reliability and performance.

Ordering Information

The product is available in a tape and reel format, suitable for automated assembly processes, and its NOPB designation indicates that it is lead-free and RoHS compliant. For ordering, use the full part number LM27CIM5X-ZHJ/NOPB to ensure specification compliance.

You May Also Be Interested in

Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Maxim Integrated
Lowest to $1.8619

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess