EN
  • EN
  • DE

LM27964SQ-A/NOPB

Part No LM27964SQ-A/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LM27964 White LED Driver System with I2C Compatible Brightness Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 7
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 2 V ~ 4 V
Output Current per Channel 30mA, 80mA
Frequency 700kHz
Dimming I2C
Applications Backlight
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 1198027-LM27964SQ-A/NOPB
Manufacturer Homepage www.ti.com
Family Name LM27964
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27964SQ-A/NOPB CAD Model

Description

Product Overview: LM27964SQ-A/NOPB by Texas Instruments

The LM27964SQ-A/NOPB is a highly integrated charge-pump-based, white LED driver designed by Texas Instruments to cater to the increasing demand for efficient lighting solutions in portable devices. This compact and versatile component is ideal for driving white LEDs that serve as backlighting in small-screen LCD displays, which are commonly found in smartphones, digital cameras, and other handheld devices.

Key Features

  • Charge Pump Technology: Utilizes a 1x/1.5x fractional charge pump to ensure high efficiency across a wide range of input voltages.
  • High Efficiency: Capable of achieving up to 90% efficiency, which helps in prolonging battery life in portable applications.
  • Adjustable Output: Offers a programmable current for up to 6 white LEDs in two separately controlled groups, allowing for uniform brightness and support for multilevel backlighting.
  • Small Footprint: Comes in a compact 24-pin LLP package, making it suitable for space-constrained applications.
  • Thermal Protection: Integrated over-temperature protection safeguards the device and the LEDs from excessive heat.
  • Extended Battery Life: Features a low operating current and a low dropout mode to maximize battery efficiency.
  • Simple Control Interface: Includes an I2C compatible interface for easy control and programming of the LED currents and lighting modes.

Applications

The LM27964SQ-A/NOPB is specifically designed for use in a variety of portable devices that require high-efficiency backlighting. Its primary applications include:

  • Mobile phones and smartphones
  • Personal digital assistants (PDAs)
  • Digital cameras
  • Portable media players
  • Other handheld devices with LCD displays

With its advanced features and reliable performance, the LM27964SQ-A/NOPB from Texas Instruments is a top choice for designers looking to enhance the visual experience of portable devices while maintaining efficient power management. Its integration of multiple functions into a single chip makes it a space-saving and cost-effective solution for LED backlighting needs.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess