EN
  • EN
  • DE

LM2793LDX

Part No LM2793LDX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 10WSON
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 16mA
Frequency 500kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-WSON (3x3)
Win Source Part Number 082651-LM2793LDX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2793LDX CAD Model

Description

The LM2793LDX is a high-quality, versatile mobile phone display light solution manufactured by Texas Instruments.

  • Application: Drive white LEDs for backlighting color LCD panels.
  • Power Input: Single lithium-ion cell, 3-cell NiMH/NiCd, or 4-cell alkaline input.
  • Regulator: High-efficiency charge pump.
  • Charge Pump Modes: 1x, 1.5x, or 2x.
  • LED Control: Independently control up to six white LEDs.
  • Brightness Adjustment: I2C compatible interface.
  • Feature: Built-in soft-start mechanism.
  • Thermal Management: Excellent capabilities.
  • Package: Compact, lead-free 16-bump micro SMD.
  • Compliance: RoHS compliant.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5999 $55.9965
80+ $1.3128 $105.0240
120+ $1.2718 $152.6160
165+ $1.2307 $203.0655
215+ $1.1897 $255.7855
285+ $1.0666 $303.9810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess