EN
  • EN
  • DE

LM2759SDX

Part No LM2759SDX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 1A 12WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 2 V to 4 V
Channel Output Current 1A (Flash)
Frequency 1MHz
Dimming I2C
Applications Camera Flash
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-WSON (3x3)
Win Source Part Number 092029-LM2759SDX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2759SDX CAD Model

Description

The LM2759SDX from Texas Instruments is a highly efficient, advanced and versatile LED driver.

  • Type: Switch-mode converter.
  • Operating Mode: Constant frequency, current mode.
  • LED Support: Up to four white LEDs in parallel.
  • Output Current: 800mA.
  • Efficiency: Up to 90%.
  • Function: Programmable soft-start.
  • Protection: Programmable over-voltage protection.
  • Package: Tiny 14-pin WSON.
  • External Components: Minimal.
  • Input Voltage Range: 2.7V to 5.5V.

You May Also Be Interested in

On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1416 $51.3720
110+ $0.9367 $103.0370
170+ $0.9075 $154.2750
230+ $0.8782 $201.9860
295+ $0.8489 $250.4255
395+ $0.7611 $300.6345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess