EN
  • EN
  • DE

SN74LS90NSR

Part No SN74LS90NSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description LOGIC GATES AND INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Package Bulk
Product Status Obsolete
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Count Rate 42 MHz
Trigger Type Negative Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number 74LS90
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934644-SN74LS90NSR
Ultra Librarian 3D Model Ultra Librarian SN74LS90NSR CAD Model

Description

The SN74LS90NSR is a versatile counter IC produced by Texas Instruments, designed to deliver precision and reliability for a wide array of electronics applications. This integrated circuit belongs to the 74LS series, which is renowned for its low-power Schottky technology, ensuring efficient operation with minimal power consumption.

Key Features:

  • 4-Bit Binary Counter: The SN74LS90NSR is primarily a 4-bit binary counter, capable of counting from 0 to 15 (0x0 to 0xF in hexadecimal) before resetting to zero.
  • Decade Counter: Additionally, this IC can be configured as a decade counter for applications that require counting in base 10.
  • Divide-by-Two and Divide-by-Five Configurations: It also offers divide-by-two and divide-by-five counting options, making it highly versatile for different counting operations.
  • Direct Clear Input: A direct clear input allows for immediate resetting of the count, which is essential for precise timing and control tasks.
  • Multiple Count Enable Inputs: It features two count enable inputs to provide control over counting operations, which can be used to implement various counting sequences and gating functions.
  • Standard Logic Levels: The device operates with standard TTL logic levels, ensuring compatibility with a wide range of digital components and systems.

Applications:

The SN74LS90NSR is suitable for various applications including:

  • Frequency division
  • Time delay generation
  • Counter design for digital clocks and timers
  • Sequential logic operations
  • Interface circuitry for digital systems

Package and Quality:

Provided in a compact SOP (Small Outline Package), the SN74LS90NSR is designed for space-saving on printed circuit boards (PCBs) while ensuring robustness and durability. Texas Instruments is committed to high-quality manufacturing standards, and this product complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5081 $52.7835
85+ $1.2375 $105.1875
130+ $1.1988 $155.8440
175+ $1.1601 $203.0175
225+ $1.1215 $252.3375
300+ $1.0054 $301.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess