EN
  • EN
  • DE

LM2758TLX/NOPB

Part No LM2758TLX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR 700MA 12DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 2.7 V to 5.3 V
Channel Output Current 700mA
Frequency 1.25MHz
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-DSBGA
Win Source Part Number 206330-LM2758TLX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2758TLX/NOPB CAD Model

Description

The LM2758TLX/NOPB is a highly sophisticated and advanced product from the globally renowned technology company, Texas Instruments.

  • Function: Switch-mode regulated charge pump.
  • Application: Camera flash applications powering white LEDs.
  • Input Voltage Range: 2.7V to 5.5V.
  • Current Sinks: Two regulated, independently programmable for flash and torch modes.
  • Flash Current: Up to 800mA.
  • Torch Current: Up to 250mA.
  • Brightness Control (Torch): 128-level logarithmic.
  • Brightness Control (Flash): 16-level logarithmic.
  • Charge Pump Mode: 1x/1.5x/2x with automatic mode switching.
  • Package: Compact, space-saving micro SMD.
  • Safety Mechanisms: Soft-start circuitry and thermal shutdown protection.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1835 $53.2575
105+ $0.9711 $101.9655
160+ $0.9408 $150.5280
220+ $0.9104 $200.2880
285+ $0.8801 $250.8285
385+ $0.7890 $303.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess