EN
  • EN
  • DE

AMC1305L25QDWRQ1

Part No AMC1305L25QDWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ISOLATED MOD 16BIT 78K 16SOIC / High-Precision, Reinforced Isolated Delta-Sigma Modulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Isolated Module
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78k
Data Interface LVDS - Serial
Voltage Supply Source Analog and Digital
Supply Voltage (V) 3V ~ 5.5V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807411-AMC1305L25QDWRQ1
Ultra Librarian 3D Model Ultra Librarian AMC1305L25QDWRQ1 CAD Model

Description

AMC1305L25QDWRQ1 - Precision Delta-Sigma Modulator from Texas Instruments

The AMC1305L25QDWRQ1 is a high-precision, delta-sigma (ΔΣ) modulator with the signal bandwidth of up to 78kHz combined with a digital filter. Manufactured by Texas Instruments, this component is specifically designed to interface with analog-to-digital converters (ADCs) in motor control, solar inverters, and power monitoring systems. It is an essential element for applications requiring high-accuracy measurement of rapidly changing signals.

Key Features

  • High Precision: With an effective number of bits (ENOB) of up to 16 bits, the AMC1305L25QDWRQ1 offers precise signal conversion, ensuring accurate readings for critical applications.
  • Wide Signal Bandwidth: The modulator supports a wide signal bandwidth, making it suitable for capturing high-frequency signals without significant distortion.
  • Enhanced Isolation: The device incorporates an integrated silicon dioxide (SiO2) barrier that provides galvanic isolation of up to 7kV PEAK. This isolation protects against high voltage spikes and enhances system safety.
  • Low Power Consumption: With a low power design, the AMC1305L25QDWRQ1 minimizes heat generation, making it ideal for power-sensitive applications.
  • Output Data Rate: It features a data rate of 20MHz, which allows for real-time data processing and control.

Applications

  • Motor Control Systems
  • Solar Inverters
  • Power Monitoring
  • Industrial Drives
  • Renewable Energy Systems

Package and Quality

The AMC1305L25QDWRQ1 is available in a wide-body SOIC-16 (DW) package, which is designed to enhance thermal performance and reduce the footprint on the printed circuit board. The device meets the stringent quality standards of Texas Instruments and is qualified for automotive applications, as indicated by the 'Q1' suffix in its part number. This ensures reliability in diverse operating conditions.

Overall, the AMC1305L25QDWRQ1 by Texas Instruments stands out for its precision, robust isolation, and suitability for high-voltage industrial applications, making it a go-to choice for engineers looking to optimize their control systems and power conversion processes.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1592 $54.9552
14+ $7.5153 $105.2142
21+ $7.2804 $152.8884
29+ $7.0456 $204.3224
37+ $6.8107 $251.9959
50+ $6.1062 $305.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess