EN
  • EN
  • DE

LM2754SQX/NOPB

Part No LM2754SQX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 200MA 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.8V
Maximum Supply Voltage 5.5V
Output Voltage 4.7 V to 5.1 V
Channel Output Current 200mA (Flash)
Frequency 1MHz
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 111512-LM2754SQX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2754SQX/NOPB CAD Model

Description

The LM2754SQX/NOPB is a high-quality, high-performance product manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Type: White LED driver
  • LEDs Driven: Up to four parallel white LEDs (WLEDs)
  • Output Current: Up to 800mA
  • Features: High-frequency inductive boost converter
  • Feedback Voltage: Low feedback voltage of 200mV
  • Interface: Pulse-width modulation (PWM)
  • Package: Compact, 16-bump micro SMD package
  • Features: Internal soft-start function, over-voltage protection

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8489 $101.6895
84+ $1.7911 $150.4524
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,046 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess