EN
  • EN
  • DE

LM27222MX

Part No LM27222MX
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR SYNC 4.5A HS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4 V to 6.85 V
Current - Peak Output (Source, Sink) 3A, 4.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 33V
Rise and Fall Time 17ns, 12ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 090206-LM27222MX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27222MX CAD Model

Description

The Texas Instruments LM27222MX is a highly advanced dual high-speed MOSFET driver that is designed to drive two N-Channel MOSFETs in a synchronous-rectified buck converter topology.

  • Function: Dual high-speed MOSFET driver
  • Topology: Synchronous-rectified buck converter
  • Input Voltage Range: 4.5V to 14V
  • Key Feature: Adaptive dead-time control
  • PWM Input: Tri-state PWM input for each driver
  • Package: Compact, 10-pin MSOP PowerPAD™ package
  • Protection: Under-voltage lockout protection

You May Also Be Interested in

Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8833 $51.8994
43+ $2.3658 $101.7294
66+ $2.2919 $151.2654
91+ $2.2180 $201.8380
117+ $2.1440 $250.8480
157+ $1.9222 $301.7854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,558 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess