EN
  • EN
  • DE

LM2703MFX-ADJ/NOPB

Part No LM2703MFX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR 350MA SOT23-5 / Conv DC-DC 2.2V to 7V Step Up Single-Out 21V 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.2V
Maximum Supply Voltage 7V
Output Voltage 21V
Channel Output Current 350mA (Switch)
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 102401-LM2703MFX-ADJ/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM2703
Introduction Date February 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2703MFX-ADJ/NOPB CAD Model

Description

The LM2703MFX-ADJ/NOPB is a high-quality, versatile product from the globally renowned electronics company, Texas Instruments.

  • Type: Step-down (buck) regulator
  • Output Voltage: Adjustable, from 1.24V to 5.5V
  • Input Voltage Range: 2.7V to 5.5V
  • Load Current: Up to 600mA
  • Efficiency: Up to 96%
  • Standby Current: Low standby current
  • Package: Small, 5-pin SOT-23
  • Switching Frequency: 1.6 MHz
  • Protection Features: Thermal shutdown and current limit
  • Performance: High level of performance stability

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6520 $57.8200
75+ $1.3555 $101.6625
115+ $1.3132 $151.0180
160+ $1.2708 $203.3280
205+ $1.2285 $251.8425
275+ $1.1014 $302.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess