The LM26CIM5-YPA is a precision temperature sensor from Texas Instruments, designed to offer a blend of accuracy, simplicity, and flexibility for a wide range of applications. This compact device is a factory-calibrated, self-contained temperature switch that can be easily integrated into various systems requiring temperature monitoring and control.
Key Features
- Accuracy: The LM26CIM5-YPA boasts an impressive accuracy of ±3°C, ensuring reliable temperature readings for critical applications.
- Operating Range: It operates over a wide temperature range, making it suitable for diverse environments and conditions.
- Supply Voltage: The device supports a supply voltage range that accommodates various system designs and power requirements.
- Low Power Consumption: Its design focuses on energy efficiency, which is crucial for battery-powered and low-power applications.
- Output Functionality: The temperature sensor provides an active-low output that asserts when the temperature crosses the threshold, simplifying system integration.
Applications
The LM26CIM5-YPA is versatile and can be employed in numerous applications, such as:
- System thermal management and protection in consumer electronics, automotive, and industrial equipment.
- Temperature monitoring in hard drives and other computer peripherals.
- Environmental control systems where maintaining specific temperature conditions is critical.
- Portable and battery-powered devices where energy efficiency is a priority.
Product Specifications
| Parameter |
Value |
| Accuracy |
±3°C |
| Supply Voltage Range |
2.7V to 5.5V |
| Operating Temperature Range |
-55°C to 130°C |
| Output Type |
Active-Low |
| Package |
SOT-23 |
For those looking to integrate temperature sensing and control into their designs, the LM26CIM5-YPA from Texas Instruments offers a reliable and straightforward solution. Its precision and low power consumption make it an excellent choice for a vast array of applications.